Vishay Precision Group CRCW040234K8FKTD CRCW040234K8FKTD

Description
CRCW040234K8FKTD
Request a Quote Datasheet
Description
CRCW040234K8FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040234K8FKTD - CRCW040234K8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040234K8FKTD
CRCW040234K8FKTD
CRCW040234K8FKTD CRCW040234K8FKTD
CRCW040234K8FKTD

CRCW040234K8FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040234K8FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040234K8FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040234K8FKTDCT-ND
RES SMD 34.8K OHM 1% 1/16W 0402

RES SMD 34.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040234K8FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040234K8FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040234K8FKTDTR-ND
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040234K8FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040234K8FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040234K8FKTDDKR-ND
RES SMD 34.8K OHM 1% 1/16W 0402

RES SMD 34.8K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7753 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7753
Thick Film Chip Resistor; Resistance Vishay 07J7753
Thick Film Chip Resistor; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040234K8FKTD 541-CRCW040234K8FKTDCT-ND 07J7753
Product Name CRCW040234K8FKTD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers