RES SMD 34K OHM 1% 1/16W 0402
34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 34K OHM 1% 1/16W 0402
RES SMD 34K OHM 1% 1/16W 0402
RES, THICK FILM, 34K, 1%, 0.063W, 0402, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-CRCW040234K0FKTDCT-ND | CRCW040234K0FKTD | CRCW040234K0FKTD | 07J7749 |
| Product Name | Chip Resistor - Surface Mount | CRCW040234K0FKTD | Chip Resistor - Surface Mount | Res, Thick Film, 34K, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |