Vishay Precision Group Chip Resistor - Surface Mount CRCW0402348RFKTD

Description
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402348RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402348RFKTD-ND
Chip Resistor - Surface Mount CRCW0402348RFKTD-ND
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402348RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402348RFKTD
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402348RFKTD
Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402348RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402348RFKTD
Chip Resistor - Surface Mount CRCW0402348RFKTD
RES SMD 348 OHM 1% 1/16W 0402

RES SMD 348 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7751
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7751
RES, THICK FILM, 348R, 1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 348R, 1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402348RFKTD-ND CRCW0402348RFKTD CRCW0402348RFKTD 07J7751
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:348ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers