Vishay Precision Group Thick Film Resistors - SMD 1/16watt 348ohms 1% CRCW0402348RFKED

Description
Thick Film Resistors - SMD 1/16watt 348ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 348ohms 1% - CRCW0402348RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 348ohms 1%
CRCW0402348RFKED
Thick Film Resistors - SMD 1/16watt 348ohms 1% CRCW0402348RFKED
Thick Film Resistors - SMD 1/16watt 348ohms 1%

Thick Film Resistors - SMD 1/16watt 348ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-348LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348LDKR-ND
Chip Resistor - Surface Mount 541-348LDKR-ND
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348LTR-ND
Chip Resistor - Surface Mount 541-348LTR-ND
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348LCT-ND
Chip Resistor - Surface Mount 541-348LCT-ND
348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348R, 1%, 0.063W, 0402; Resistance Vishay - 52K6998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.063W, 0402; Resistance Vishay
52K6998
Res, Thick Film, 348R, 1%, 0.063W, 0402; Resistance Vishay 52K6998
RES, THICK FILM, 348R, 1%, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.063W, 0402; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6999
Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6999
RES, THICK FILM, 348R, 1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348R, 1%, 0.063W, 0402, REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402348RFKED 541-348LDKR-ND 52K6998 52K6999
Product Name Thick Film Resistors - SMD 1/16watt 348ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 348R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 348R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details