Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402348KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402348KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402348KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402348KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402348KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402348KFKTD-ND
Chip Resistor - Surface Mount CRCW0402348KFKTD-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7754
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7754
RES, THICK FILM, 348K, 1%, 0.063W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 348K, 1%, 0.063W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402348KFKTD CRCW0402348KFKTD-ND 07J7754
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details