Vishay Precision Group Chip Resistor - Surface Mount CRCW0402348KFKEDC

Description
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4902-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4902-2-ND
Chip Resistor - Surface Mount 541-4902-2-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4902-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4902-6-ND
Chip Resistor - Surface Mount 541-4902-6-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4902-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4902-1-ND
Chip Resistor - Surface Mount 541-4902-1-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 348K 1% Et7 E3 Rohs Compliant Vishay - 59AC1120 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 348K 1% Et7 E3 Rohs Compliant Vishay
59AC1120
D10/crcw0402-C 100 348K 1% Et7 E3 Rohs Compliant Vishay 59AC1120
D10/CRCW0402-C 100 348K 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 348K 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4902-2-ND 59AC1120
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 348K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers