Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402348KFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402348KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402348KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402348KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-348KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KLCT-ND
Chip Resistor - Surface Mount 541-348KLCT-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KLDKR-ND
Chip Resistor - Surface Mount 541-348KLDKR-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-348KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-348KLTR-ND
Chip Resistor - Surface Mount 541-348KLTR-ND
348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789204
Surface Mount Resistors 6789204
Vishay CRCW0402348KFKED

Vishay CRCW0402348KFKED

Supplier's Site
Surface Mount Resistors - 6789204P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789204P
Surface Mount Resistors 6789204P
Vishay CRCW0402348KFKED

Vishay CRCW0402348KFKED

Supplier's Site
Surface Mount Resistors - 1688414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688414
Surface Mount Resistors 1688414
Vishay CRCW0402348KFKED

Vishay CRCW0402348KFKED

Supplier's Site
Surface Mount Resistors - 1819265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819265
Surface Mount Resistors 1819265
Vishay CRCW0402348KFKED

Vishay CRCW0402348KFKED

Supplier's Site
Res, Thick Film, 348K, 1%, 0.063W, 0402; Resistance Vishay - 52K6996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.063W, 0402; Resistance Vishay
52K6996
Res, Thick Film, 348K, 1%, 0.063W, 0402; Resistance Vishay 52K6996
RES, THICK FILM, 348K, 1%, 0.063W, 0402; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.063W, 0402; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6997
Res, Thick Film, 348K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6997
RES, THICK FILM, 348K, 1%, 0.063W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.063W, 0402, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402348KFKED 541-348KLCT-ND 6789204 6789204P 1819265 52K6996
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:348kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 348K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details