340 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 340ohm 1/16W 1% 0402 SMD
RES, THICK FILM, 340R, 1%, 0.063W, 0402, REEL; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402340RFKTD-ND | CRCW0402340RFKTD | 07J7747 |
| Product Name | Chip Resistor - Surface Mount | RES 340 OHM 1/16W 1% 0402 SMD | Res, Thick Film, 340R, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 340 ohms | 340 ohms | 340 ohms |