Vishay Intertechnology, Inc. RES 340 OHM .125W 1% 0402 SMD CRCW0402340RFKEDHP

Description
RES 340ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 340ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM .125W 1% 0402 SMD - CRCW0402340RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM .125W 1% 0402 SMD
CRCW0402340RFKEDHP
RES 340 OHM .125W 1% 0402 SMD CRCW0402340RFKEDHP
RES 340ohm .125W 1% 0402 SMD

RES 340ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402340RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402340RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402340RFKEDHP-ND
340 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

340 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402340RFKEDHP CRCW0402340RFKEDHP-ND
Product Name RES 340 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details