Vishay Intertechnology, Inc. RES, TKF, 0402, 1%, 1/16W CRCW04023400FRT7

Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote
Description
RES, TKF, 0402, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TKF, 0402, 1%, 1/16W - CRCW04023400FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TKF, 0402, 1%, 1/16W
CRCW04023400FRT7
RES, TKF, 0402, 1%, 1/16W CRCW04023400FRT7
RES, TKF, 0402, 1%, 1/16W

RES, TKF, 0402, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023400FRT7
Product Name RES, TKF, 0402, 1%, 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details