Vishay Intertechnology, Inc. CRCW040233R2FKTD CRCW040233R2FKTD

Description
CRCW040233R2FKTD
Request a Quote Datasheet
Description
CRCW040233R2FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040233R2FKTD - CRCW040233R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040233R2FKTD
CRCW040233R2FKTD
CRCW040233R2FKTD CRCW040233R2FKTD
CRCW040233R2FKTD

CRCW040233R2FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040233R2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040233R2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040233R2FKTDTR-ND
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040233R2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040233R2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040233R2FKTDDKR-ND
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040233R2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040233R2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040233R2FKTDCT-ND
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7740
Res, Thick Film, 33R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7740
RES, THICK FILM, 33R2, 1%, 0.063W, 0402, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33R2, 1%, 0.063W, 0402, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040233R2FKTD 541-CRCW040233R2FKTDTR-ND 07J7740
Product Name CRCW040233R2FKTD Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details