Vishay Intertechnology, Inc. RESISTOR, 33 OHM, 5% CRCW040233R0JRT7

Description
RESISTOR, 33ohm, 5%
Request a Quote
Description
RESISTOR, 33ohm, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 33 OHM, 5% - CRCW040233R0JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 33 OHM, 5%
CRCW040233R0JRT7
RESISTOR, 33 OHM, 5% CRCW040233R0JRT7
RESISTOR, 33ohm, 5%

RESISTOR, 33ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040233R0JRT7
Product Name RESISTOR, 33 OHM, 5%
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers