Vishay Precision Group Surface Mount Resistors CRCW040233R0FKEDHP

Description
Vishay CRCW040233R0FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW040233R0FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121657
Surface Mount Resistors 8121657
Vishay CRCW040233R0FKEDHP

Vishay CRCW040233R0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819076
Surface Mount Resistors 1819076
Vishay CRCW040233R0FKEDHP

Vishay CRCW040233R0FKEDHP

Supplier's Site
RES 33.0 OHM .125W 1% 0402 SMD - CRCW040233R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM .125W 1% 0402 SMD
CRCW040233R0FKEDHP
RES 33.0 OHM .125W 1% 0402 SMD CRCW040233R0FKEDHP
RES 33.0ohm .125W 1% 0402 SMD

RES 33.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0YCT-ND
Chip Resistor - Surface Mount 541-33.0YCT-ND
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0YDKR-ND
Chip Resistor - Surface Mount 541-33.0YDKR-ND
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0YTR-ND
Chip Resistor - Surface Mount 541-33.0YTR-ND
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay - 24T7017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay
24T7017
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay 24T7017
RES, AEC-Q200, 33R, 1%, 0.2W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 33R, 1%, 0.2W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay - 65AC3357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay
65AC3357
Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay 65AC3357
RES, AEC-Q200, 33R, 1%, 0.2W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 33R, 1%, 0.2W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4554
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4554
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8121657 1819076 CRCW040233R0FKEDHP 541-33.0YCT-ND 24T7017 41R4554
Product Name Surface Mount Resistors Surface Mount Resistors RES 33.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 33R, 1%, 0.2W, 0402; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 62 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details