Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040233R0FKEDC

Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3968-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3968-1-ND
Chip Resistor - Surface Mount 541-3968-1-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3968-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3968-2-ND
Chip Resistor - Surface Mount 541-3968-2-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3968-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3968-6-ND
Chip Resistor - Surface Mount 541-3968-6-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMD 0.063W 33ohm 50V Resistor - 52-CRCW040233R0FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 33ohm 50V Resistor
52-CRCW040233R0FKEDC
SMD 0.063W 33ohm 50V Resistor 52-CRCW040233R0FKEDC
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 33ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040233R0FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 33ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233R0FKEDC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 33ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040233R0FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 33ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233R0FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373586-CRCW040233R0FKEDC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373586-CRCW040233R0FKEDC
Resistors - Chip Resistor - Surface Mount 1373586-CRCW040233R0FKEDC
Win Source Part Number: 1373586-CRCW040233R0 FKEDC Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: CRCW0402 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 33 Ohms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373586-CRCW040233R0FKEDC
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: CRCW0402
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 33 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, 33R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5031
Res, 33R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5031
RES, 33R, 1%, 0.063W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.063W, THICK FILM, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9007 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9007
Resistance Vishay 45AC9007
Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3968-1-ND 52-CRCW040233R0FKEDC 1373586-CRCW040233R0FKEDC 26AK5031 45AC9007
Product Name Chip Resistor - Surface Mount SMD 0.063W 33ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Res, 33R, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers