Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040233R0FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2217
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2217
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2217
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details