Vishay Precision Group Chip Resistor - Surface Mount CRCW040233K0JNED

Description
33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KJCT-ND
Chip Resistor - Surface Mount 541-33KJCT-ND
33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KJDKR-ND
Chip Resistor - Surface Mount 541-33KJDKR-ND
33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33KJTR-ND
Chip Resistor - Surface Mount 541-33KJTR-ND
33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, 33K, 1/16W, 5%, 0402 - CRCW040233K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 33K, 1/16W, 5%, 0402
CRCW040233K0JNED
RES, 33K, 1/16W, 5%, 0402 CRCW040233K0JNED
RES, 33K, 1/16W, 5%, 0402

RES, 33K, 1/16W, 5%, 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040233K0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040233K0JNED
Resistors - Chip Resistor - Surface Mount CRCW040233K0JNED
RES SMD 33K OHM 5% 1/16W 0402

RES SMD 33K OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 33K, 5%, 0.063W, 0402; Resistance Vishay - 59M6727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 5%, 0.063W, 0402; Resistance Vishay
59M6727
Res, Thick Film, 33K, 5%, 0.063W, 0402; Resistance Vishay 59M6727
RES, THICK FILM, 33K, 5%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33K, 5%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040233K0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040233K0JNED
Chip Resistor - Surface Mount CRCW040233K0JNED
RES SMD 33K OHM 5% 1/16W 0402

RES SMD 33K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-33KJCT-ND CRCW040233K0JNED CRCW040233K0JNED 59M6727 CRCW040233K0JNED
Product Name Chip Resistor - Surface Mount RES, 33K, 1/16W, 5%, 0402 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 33K, 5%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details