Vishay Intertechnology, Inc. RES 33.0K OHM 1/16W 1% 0402 SMD CRCW040233K0FKTD

Description
RES 33.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 33.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/16W 1% 0402 SMD - CRCW040233K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/16W 1% 0402 SMD
CRCW040233K0FKTD
RES 33.0K OHM 1/16W 1% 0402 SMD CRCW040233K0FKTD
RES 33.0Kohm 1/16W 1% 0402 SMD

RES 33.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040233K0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040233K0FKTD-ND
Chip Resistor - Surface Mount CRCW040233K0FKTD-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040233K0FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040233K0FKTD
Chip Resistor - Surface Mount CRCW040233K0FKTD
RES SMD 33K OHM 1% 1/16W 0402

RES SMD 33K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040233K0FKTD CRCW040233K0FKTD-ND CRCW040233K0FKTD
Product Name RES 33.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details