Vishay Precision Group Chip Resistor - Surface Mount CRCW0402332RFKEDHP

Description
332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-332YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332YCT-ND
Chip Resistor - Surface Mount 541-332YCT-ND
332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332YDKR-ND
Chip Resistor - Surface Mount 541-332YDKR-ND
332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332YTR-ND
Chip Resistor - Surface Mount 541-332YTR-ND
332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

332 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 332 OHM .125W 1% 0402 SMD - CRCW0402332RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM .125W 1% 0402 SMD
CRCW0402332RFKEDHP
RES 332 OHM .125W 1% 0402 SMD CRCW0402332RFKEDHP
RES 332ohm .125W 1% 0402 SMD

RES 332ohm .125W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay - 63R8400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay
63R8400
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay 63R8400
RES, AEC-Q200, THICK FILM, 332R, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 332R, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay - 65AC3358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay
65AC3358
Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay 65AC3358
RES, AEC-Q200, THICK FILM, 332R, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 332R, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-332YCT-ND CRCW0402332RFKEDHP 63R8400
Product Name Chip Resistor - Surface Mount RES 332 OHM .125W 1% 0402 SMD Res, Aec-Q200, Thick Film, 332R, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details