Vishay Precision Group Chip Resistor - Surface Mount CRCW0402332RFKED

Description
332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-332LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332LTR-ND
Chip Resistor - Surface Mount 541-332LTR-ND
332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332LDKR-ND
Chip Resistor - Surface Mount 541-332LDKR-ND
332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332LCT-ND
Chip Resistor - Surface Mount 541-332LCT-ND
332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402332RFKED
915793-CRCW0402332RFKED
Chip Resistor - Surface Mount - CRCW0402332RFKED 915793-CRCW0402332RFKED
Manufacturer: Vishay Win Source Part Number: 915793-CRCW0402332RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-332LTR, D10/CRCW0402 100 332R 1% ET7 E3, 541-332LCT, 541-332LDKR

Manufacturer: Vishay
Win Source Part Number: 915793-CRCW0402332RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 332 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-332LTR, D10/CRCW0402 100 332R 1% ET7 E3, 541-332LCT, 541-332LDKR

Buy Now Datasheet
Surface Mount Resistors - 6789181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789181
Surface Mount Resistors 6789181
Vishay CRCW0402332RFKED

Vishay CRCW0402332RFKED

Supplier's Site
Automotive 50V 63mW Resistor - 52-CRCW0402332RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402332RFKED
Automotive 50V 63mW Resistor 52-CRCW0402332RFKED
0402 Thick Film Resistor, 332R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402332RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 332R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402332RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402332RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402332RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402332RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 332R, 1%, 0.063W, 0402; Resistance Vishay - 52K6984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.063W, 0402; Resistance Vishay
52K6984
Res, Thick Film, 332R, 1%, 0.063W, 0402; Resistance Vishay 52K6984
RES, THICK FILM, 332R, 1%, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 332R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3475
Res, Thick Film, 332R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3475
RES, THICK FILM, 332R, 1%, 0.063W, 0402, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.063W, 0402, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9084
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9084
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 332 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-332LTR-ND 915793-CRCW0402332RFKED 6789181 52-CRCW0402332RFKED CRCW0402332RFKED 52K6984 42K3475 26W9084
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0402332RFKED Surface Mount Resistors Automotive 50V 63mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:332ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 332R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 332R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 332 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers