Vishay Precision Group Chip Resistor - Surface Mount CRCW0402332KFKTD

Description
RES SMD 332K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 332K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402332KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402332KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402332KFKTDDKR-ND
RES SMD 332K OHM 1% 1/16W 0402

RES SMD 332K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402332KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402332KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402332KFKTDTR-ND
332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402332KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402332KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402332KFKTDCT-ND
RES SMD 332K OHM 1% 1/16W 0402

RES SMD 332K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402332KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402332KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402332KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay - 96C9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay
96C9685
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay 96C9685
RES, THICK FILM, 332K, 1%, 0.063W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 332K, 1%, 0.063W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402332KFKTDDKR-ND CRCW0402332KFKTD 96C9685
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:332kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details