Vishay Precision Group SMD 50V 63mW Resistor CRCW0402332KFKED

Description
0402 Thick Film Resistor, 332kΩ, 1%, 50V, 63mW, SMD Product overview: CRCW0402332KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 332kΩ, 1%, 50V, 63mW, SMD Product overview: CRCW0402332KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW0402332KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402332KFKED
SMD 50V 63mW Resistor 52-CRCW0402332KFKED
0402 Thick Film Resistor, 332kΩ, 1%, 50V, 63mW, SMD Product overview: CRCW0402332KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 332kΩ, 1%, 50V, 63mW, SMD Product overview: CRCW0402332KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402332KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327294-CRCW0402332KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327294-CRCW0402332KFKED
Resistors - Chip Resistor - Surface Mount 1327294-CRCW0402332KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327294-CRCW0402332K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 332 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 332K 1% ET7 E3,541-332KLDKR,541- 332KLCT,541-332KLTR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327294-CRCW0402332KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 332 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 332K 1% ET7 E3,541-332KLDKR,541-332KLCT,541-332KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 332K OHM 1/16W 1% 0402 SMD - CRCW0402332KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/16W 1% 0402 SMD
CRCW0402332KFKED
RES 332K OHM 1/16W 1% 0402 SMD CRCW0402332KFKED
RES 332Kohm 1/16W 1% 0402 SMD

RES 332Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-332KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KLCT-ND
Chip Resistor - Surface Mount 541-332KLCT-ND
332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KLDKR-ND
Chip Resistor - Surface Mount 541-332KLDKR-ND
332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-332KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-332KLTR-ND
Chip Resistor - Surface Mount 541-332KLTR-ND
332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

332 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789172
Surface Mount Resistors 6789172
Vishay CRCW0402332KFKED

Vishay CRCW0402332KFKED

Supplier's Site
Surface Mount Resistors - 6789172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789172P
Surface Mount Resistors 6789172P
Vishay CRCW0402332KFKED

Vishay CRCW0402332KFKED

Supplier's Site
Surface Mount Resistors - 1688406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688406
Surface Mount Resistors 1688406
Vishay CRCW0402332KFKED

Vishay CRCW0402332KFKED

Supplier's Site
Surface Mount Resistors - 1819335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819335
Surface Mount Resistors 1819335
Vishay CRCW0402332KFKED

Vishay CRCW0402332KFKED

Supplier's Site
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay - 52K6983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay
52K6983
Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay 52K6983
RES, THICK FILM, 332K, 1%, 0.063W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.063W, 0402; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 332K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3474
Res, Thick Film, 332K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3474
RES, THICK FILM, 332K, 1%, 0.063W, 0402, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.063W, 0402, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402332KFKED 1327294-CRCW0402332KFKED CRCW0402332KFKED 541-332KLCT-ND 6789172 6789172P 1819335 52K6983
Product Name SMD 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount RES 332K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 332K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Resistance Range 332000 ohms 332000 ohms 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers