Vishay Intertechnology, Inc. RESD, 0402, 1%, 1/16W, 332. CRCW04023320FT

Description
RESD, 0402, 1%, 1/16W, 332.
Request a Quote
Description
RESD, 0402, 1%, 1/16W, 332.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESD, 0402, 1%, 1/16W, 332. - CRCW04023320FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESD, 0402, 1%, 1/16W, 332.
CRCW04023320FT
RESD, 0402, 1%, 1/16W, 332. CRCW04023320FT
RESD, 0402, 1%, 1/16W, 332.

RESD, 0402, 1%, 1/16W, 332.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023320FT
Product Name RESD, 0402, 1%, 1/16W, 332.
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details