VISHAY INTERTECHNOLOGY, INC.
CRCW04023320F -- RES 332 1% .063W 0402
Vishay Intertechnology, Inc.
RES 332 1% .063W 0402
CRCW04023320F
Description
RES 332 1% .063W 0402
Request a Quote
Email Supplier
Description
RES 332 1% .063W 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04023320F |
|
Product Name
|
RES 332 1% .063W 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details