Vishay Precision Group Chip Resistor - Surface Mount CRCW0402330RJNED

Description
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330JDKR-ND
Chip Resistor - Surface Mount 541-330JDKR-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330JTR-ND
Chip Resistor - Surface Mount 541-330JTR-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330JCT-ND
Chip Resistor - Surface Mount 541-330JCT-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... - CRCW0402330RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...
CRCW0402330RJNED
Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... CRCW0402330RJNED
Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...

Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu...

Supplier's Site
Res, Thick Film, 330R, 5%, 0.063W, 0402; Resistance Vishay - 59M6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.063W, 0402; Resistance Vishay
59M6728
Res, Thick Film, 330R, 5%, 0.063W, 0402; Resistance Vishay 59M6728
RES, THICK FILM, 330R, 5%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8698
Res, Thick Film, 330R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8698
RES, THICK FILM, 330R, 5%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9076
Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9076
RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 330R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-330JDKR-ND CRCW0402330RJNED 59M6728 19K8698 96Y9076
Product Name Chip Resistor - Surface Mount Series:CRCW; Resistance:330ohm; Resistance Tolerance:+/-5%; Power Rating:63mW; Operating Temperatu... Res, Thick Film, 330R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 330R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 330R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 0402
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details