Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402330RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2220
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2220
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2220
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details