Vishay Precision Group Chip Resistor - Surface Mount CRCW0402330RFKED

Description
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330LDKR-ND
Chip Resistor - Surface Mount 541-330LDKR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330LTR-ND
Chip Resistor - Surface Mount 541-330LTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330LCT-ND
Chip Resistor - Surface Mount 541-330LCT-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402330RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402330RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402330RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6789178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789178
Surface Mount Resistors 6789178
Vishay CRCW0402330RFKED

Vishay CRCW0402330RFKED

Supplier's Site
Surface Mount Resistors - 6789178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789178P
Surface Mount Resistors 6789178P
Vishay CRCW0402330RFKED

Vishay CRCW0402330RFKED

Supplier's Site
Surface Mount Resistors - 1819488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819488
Surface Mount Resistors 1819488
Vishay CRCW0402330RFKED

Vishay CRCW0402330RFKED

Supplier's Site
Surface Mount Resistors - 1688408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688408
Surface Mount Resistors 1688408
Vishay CRCW0402330RFKED

Vishay CRCW0402330RFKED

Supplier's Site
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay - 52K6981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay
52K6981
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay 52K6981
RES, THICK FILM, 330R, 1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3473
Res, Thick Film, 330R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3473
RES, THICK FILM, 330R, 1%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.063W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5301
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5301
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402330RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402330RFKED
Chip Resistor - Surface Mount CRCW0402330RFKED
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-330LDKR-ND CRCW0402330RFKED 6789178 6789178P 1819488 52K6981 42K3473 61M5301 CRCW0402330RFKED
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 330R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers