Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 330Kohms 5% CRCW0402330KJNTD

Description
Thick Film Resistors - SMD 1/16watt 330Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 330Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 330Kohms 5% - CRCW0402330KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 330Kohms 5%
CRCW0402330KJNTD
Thick Film Resistors - SMD 1/16watt 330Kohms 5% CRCW0402330KJNTD
Thick Film Resistors - SMD 1/16watt 330Kohms 5%

Thick Film Resistors - SMD 1/16watt 330Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402330KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402330KJNTD-ND
Chip Resistor - Surface Mount CRCW0402330KJNTD-ND
330 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,330Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43K4683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,330Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43K4683
Resistor,metal Glaze,330Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43K4683
Resistor,Metal Glaze,330KOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,330KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402330KJNTD CRCW0402330KJNTD-ND 43K4683
Product Name Thick Film Resistors - SMD 1/16watt 330Kohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,330Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 330000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details