Vishay Intertechnology, Inc. SMD 0.063W 16W Resistor CRCW0402330KFKEDC

Description
Res Thick Film 0402 330K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402330KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 330K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402330KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 16W Resistor - 52-CRCW0402330KFKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 16W Resistor
52-CRCW0402330KFKEDC
SMD 0.063W 16W Resistor 52-CRCW0402330KFKEDC
Res Thick Film 0402 330K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402330KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 330K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0402330KFKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4897-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4897-2-ND
Chip Resistor - Surface Mount 541-4897-2-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4897-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4897-1-ND
Chip Resistor - Surface Mount 541-4897-1-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4897-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4897-6-ND
Chip Resistor - Surface Mount 541-4897-6-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373935-CRCW0402330KFKEDC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373935-CRCW0402330KFKEDC
Resistors - Chip Resistor - Surface Mount 1373935-CRCW0402330KFKEDC
Win Source Part Number: 1373935-CRCW0402330K FKEDC Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: CRCW0402 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 330 kOhms Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373935-CRCW0402330KFKEDC
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: CRCW0402
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 330 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-CRCW0402330KFKEDC 541-4897-2-ND 1373935-CRCW0402330KFKEDC
Product Name SMD 0.063W 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers