Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402330KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2219
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2219
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 25AC7116 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7116
Resistance Vishay 25AC7116
Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 24W2219 25AC7116
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers