Vishay Precision Group Chip Resistor - Surface Mount CRCW0402330KFKED

Description
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KLTR-ND
Chip Resistor - Surface Mount 541-330KLTR-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KLCT-ND
Chip Resistor - Surface Mount 541-330KLCT-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KLDKR-ND
Chip Resistor - Surface Mount 541-330KLDKR-ND
330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 63mW 50V Resistor - 52-CRCW0402330KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW0402330KFKED
Automotive 63mW 50V Resistor 52-CRCW0402330KFKED
0402 Thick Film Resistor, 330kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW0402330KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 330kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW0402330KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402330KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018094-CRCW0402330KFKED
Resistors - Chip Resistor - Surface Mount 1018094-CRCW0402330KFKED
Win Source Part Number: 1018094-CRCW0402330K FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 330K 1% ET7 E3,541-330KLCT,541-3 30KLTR,541-330KLDKR Base Product Number: CRCW0402

Win Source Part Number: 1018094-CRCW0402330KFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 330K 1% ET7 E3,541-330KLCT,541-330KLTR,541-330KLDKR
Base Product Number: CRCW0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 330Kohms 1% - CRCW0402330KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 330Kohms 1%
CRCW0402330KFKED
Thick Film Resistors - SMD 1/16watt 330Kohms 1% CRCW0402330KFKED
Thick Film Resistors - SMD 1/16watt 330Kohms 1%

Thick Film Resistors - SMD 1/16watt 330Kohms 1%

Supplier's Site
Surface Mount Resistors - 6789175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789175
Surface Mount Resistors 6789175
Vishay CRCW0402330KFKED

Vishay CRCW0402330KFKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402330KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402330KFKED
Chip Resistor - Surface Mount CRCW0402330KFKED
RES SMD 330K OHM 1% 1/16W 0402

RES SMD 330K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 330K, 1%, 0.063W, 0402; Resistance Vishay - 72M6783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.063W, 0402; Resistance Vishay
72M6783
Res, Thick Film, 330K, 1%, 0.063W, 0402; Resistance Vishay 72M6783
RES, THICK FILM, 330K, 1%, 0.063W, 0402; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.063W, 0402; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 58K4069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.063W, 0402, Reel; Resistance Vishay
58K4069
Res, Thick Film, 330K, 1%, 0.063W, 0402, Reel; Resistance Vishay 58K4069
RES, THICK FILM, 330K, 1%, 0.063W, 0402, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.063W, 0402, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9082
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9082
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 330 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-330KLTR-ND 52-CRCW0402330KFKED 1018094-CRCW0402330KFKED CRCW0402330KFKED 6789175 CRCW0402330KFKED 72M6783 26W9082
Product Name Chip Resistor - Surface Mount Automotive 63mW 50V Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 330Kohms 1% Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 330K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 330 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details