Vishay Intertechnology, Inc. RESISTOR SMT 0402 63MW 3K30 1% CRCW04023301FRT7

Description
RESISTOR SMT 0402 63MW 3K30 1%
Request a Quote
Description
RESISTOR SMT 0402 63MW 3K30 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT 0402 63MW 3K30 1% - CRCW04023301FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT 0402 63MW 3K30 1%
CRCW04023301FRT7
RESISTOR SMT 0402 63MW 3K30 1% CRCW04023301FRT7
RESISTOR SMT 0402 63MW 3K30 1%

RESISTOR SMT 0402 63MW 3K30 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023301FRT7
Product Name RESISTOR SMT 0402 63MW 3K30 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details