Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040232R4FKEDHP

Description
32.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040232R4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040232R4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040232R4FKEDHP-ND
32.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 32.4 OHM .125W 1% 0402 SMD - CRCW040232R4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM .125W 1% 0402 SMD
CRCW040232R4FKEDHP
RES 32.4 OHM .125W 1% 0402 SMD CRCW040232R4FKEDHP
RES 32.4ohm .125W 1% 0402 SMD

RES 32.4ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040232R4FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040232R4FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040232R4FKEDHP
RES SMD 32.4 OHM 1% 1/5W 0402

RES SMD 32.4 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040232R4FKEDHP-ND CRCW040232R4FKEDHP CRCW040232R4FKEDHP
Product Name Chip Resistor - Surface Mount RES 32.4 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers