Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW040232R4FKED

Description
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW040232R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW040232R4FKED
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW040232R4FKED
Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-32.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4LTR-ND
Chip Resistor - Surface Mount 541-32.4LTR-ND
32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4LDKR-ND
Chip Resistor - Surface Mount 541-32.4LDKR-ND
32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4LCT-ND
Chip Resistor - Surface Mount 541-32.4LCT-ND
32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 32R4, 1%, 0.063W, 0402; Resistance Vishay - 52K6974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.063W, 0402; Resistance Vishay
52K6974
Res, Thick Film, 32R4, 1%, 0.063W, 0402; Resistance Vishay 52K6974
RES, THICK FILM, 32R4, 1%, 0.063W, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.063W, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 32R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6975
Res, Thick Film, 32R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6975
RES, THICK FILM, 32R4, 1%, 0.063W, 0402, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.063W, 0402, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040232R4FKED 541-32.4LTR-ND 52K6974
Product Name Thick Film ResistorSeries:CRCW; Resistance:32.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 32R4, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details