Vishay Precision Group CRCW040232K4FKED CRCW040232K4FKED

Description
CRCW040232K4FKED
Request a Quote Datasheet
Description
CRCW040232K4FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040232K4FKED - CRCW040232K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040232K4FKED
CRCW040232K4FKED
CRCW040232K4FKED CRCW040232K4FKED
CRCW040232K4FKED

CRCW040232K4FKED

Supplier's Site
SMD 16W Resistor - 52-CRCW040232K4FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040232K4FKED
SMD 16W Resistor 52-CRCW040232K4FKED
32.4kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040232K4FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040232K4FKED can be used for catalog matching and distributor lookup.

32.4kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040232K4FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040232K4FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-32.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KLTR-ND
Chip Resistor - Surface Mount 541-32.4KLTR-ND
32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KLDKR-ND
Chip Resistor - Surface Mount 541-32.4KLDKR-ND
32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KLCT-ND
Chip Resistor - Surface Mount 541-32.4KLCT-ND
32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040232K4FKED
915792-CRCW040232K4FKED
Chip Resistor - Surface Mount - CRCW040232K4FKED 915792-CRCW040232K4FKED
Manufacturer: Vishay Win Source Part Number: 915792-CRCW040232K4F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-32.4KLCT, D10/CRCW0402 100 32K4 1% ET7 E3, 541-32.4KLTR, 541-32.4KLDKR

Manufacturer: Vishay
Win Source Part Number: 915792-CRCW040232K4FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 32.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-32.4KLCT, D10/CRCW0402 100 32K4 1% ET7 E3, 541-32.4KLTR, 541-32.4KLDKR

Buy Now Datasheet
Surface Mount Resistors - 6789166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789166
Surface Mount Resistors 6789166
Vishay CRCW040232K4FKED

Vishay CRCW040232K4FKED

Supplier's Site
Surface Mount Resistors - 6789166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789166P
Surface Mount Resistors 6789166P
Vishay CRCW040232K4FKED

Vishay CRCW040232K4FKED

Supplier's Site
Surface Mount Resistors - 1688404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688404
Surface Mount Resistors 1688404
Vishay CRCW040232K4FKED

Vishay CRCW040232K4FKED

Supplier's Site
Surface Mount Resistors - 1819279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819279
Surface Mount Resistors 1819279
Vishay CRCW040232K4FKED

Vishay CRCW040232K4FKED

Supplier's Site
Res, Thick Film, 32K4, 1%, 0.063W, 0402; Resistance Vishay - 52K6973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.063W, 0402; Resistance Vishay
52K6973
Res, Thick Film, 32K4, 1%, 0.063W, 0402; Resistance Vishay 52K6973
RES, THICK FILM, 32K4, 1%, 0.063W, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.063W, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 32K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3469
Res, Thick Film, 32K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3469
RES, THICK FILM, 32K4, 1%, 0.063W, 0402, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.063W, 0402, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 32.4K OHM 1% 1/16W 0402 - 873-CRCW040232K4FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 32.4K OHM 1% 1/16W 0402
873-CRCW040232K4FKED
RES SMD 32.4K OHM 1% 1/16W 0402 873-CRCW040232K4FKED
RES SMD 32.4K OHM 1% 1/16W 0402

RES SMD 32.4K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040232K4FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040232K4FKED
Chip Resistor - Surface Mount CRCW040232K4FKED
RES SMD 32.4K OHM 1% 1/16W 0402

RES SMD 32.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040232K4FKED 52-CRCW040232K4FKED 541-32.4KLTR-ND 915792-CRCW040232K4FKED 6789166 6789166P 1819279 52K6973 873-CRCW040232K4FKED CRCW040232K4FKED
Product Name CRCW040232K4FKED SMD 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040232K4FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 32K4, 1%, 0.063W, 0402; Resistance Vishay RES SMD 32.4K OHM 1% 1/16W 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 32400 ohms 32400 ohms 32400 ohms 32400 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details