Vishay Precision Group RES 324 OHM 1/16W 1% 0402 SMD CRCW0402324RFKED

Description
RES 324ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 324ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/16W 1% 0402 SMD - CRCW0402324RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/16W 1% 0402 SMD
CRCW0402324RFKED
RES 324 OHM 1/16W 1% 0402 SMD CRCW0402324RFKED
RES 324ohm 1/16W 1% 0402 SMD

RES 324ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-324LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324LDKR-ND
Chip Resistor - Surface Mount 541-324LDKR-ND
324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324LTR-ND
Chip Resistor - Surface Mount 541-324LTR-ND
324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324LCT-ND
Chip Resistor - Surface Mount 541-324LCT-ND
324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 324R, 1%, 0.063W, 0402; Resistance Vishay - 52K6978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.063W, 0402; Resistance Vishay
52K6978
Res, Thick Film, 324R, 1%, 0.063W, 0402; Resistance Vishay 52K6978
RES, THICK FILM, 324R, 1%, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.063W, 0402; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 324R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3470
Res, Thick Film, 324R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3470
RES, THICK FILM, 324R, 1%, 0.063W, 0402, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.063W, 0402, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402324RFKED 541-324LDKR-ND 52K6978 42K3470
Product Name RES 324 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 324R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 324R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details