Vishay Precision Group Chip Resistor - Surface Mount CRCW0402324KFKTD

Description
RES SMD 324K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 324K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402324KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402324KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402324KFKTDCT-ND
RES SMD 324K OHM 1% 1/16W 0402

RES SMD 324K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402324KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402324KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402324KFKTDTR-ND
324 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

324 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402324KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402324KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402324KFKTDDKR-ND
RES SMD 324K OHM 1% 1/16W 0402

RES SMD 324K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 324K OHM 1/16W 1% 0402 SMD - CRCW0402324KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/16W 1% 0402 SMD
CRCW0402324KFKTD
RES 324K OHM 1/16W 1% 0402 SMD CRCW0402324KFKTD
RES 324Kohm 1/16W 1% 0402 SMD

RES 324Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 324K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7739
Res, Thick Film, 324K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7739
RES, THICK FILM, 324K, 1%, 0.063W, 0402, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 324K, 1%, 0.063W, 0402, REEL; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402324KFKTDCT-ND CRCW0402324KFKTD 07J7739
Product Name Chip Resistor - Surface Mount RES 324K OHM 1/16W 1% 0402 SMD Res, Thick Film, 324K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers