Vishay Intertechnology, Inc. RES K 32.40 1% .063W 0402 CRCW04023242FRT7

Description
RES K 32.40 1% .063W 0402
Request a Quote
Description
RES K 32.40 1% .063W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 32.40 1% .063W 0402 - CRCW04023242FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 32.40 1% .063W 0402
CRCW04023242FRT7
RES K 32.40 1% .063W 0402 CRCW04023242FRT7
RES K 32.40 1% .063W 0402

RES K 32.40 1% .063W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023242FRT7
Product Name RES K 32.40 1% .063W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers