Vishay Intertechnology, Inc. RES, 1/16W, 3.24K OHM, 1%, 0402 CRCW04023241FRT7

Description
RES, 1/16W, 3.24Kohm, 1%, 0402
Request a Quote
Description
RES, 1/16W, 3.24Kohm, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1/16W, 3.24K OHM, 1%, 0402 - CRCW04023241FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1/16W, 3.24K OHM, 1%, 0402
CRCW04023241FRT7
RES, 1/16W, 3.24K OHM, 1%, 0402 CRCW04023241FRT7
RES, 1/16W, 3.24Kohm, 1%, 0402

RES, 1/16W, 3.24Kohm, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023241FRT7
Product Name RES, 1/16W, 3.24K OHM, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details