Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040231R6FKTD

Description
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040231R6FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040231R6FKTD-ND
Chip Resistor - Surface Mount CRCW040231R6FKTD-ND
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040231R6FKTD - CRCW040231R6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040231R6FKTD
CRCW040231R6FKTD
CRCW040231R6FKTD CRCW040231R6FKTD
CRCW040231R6FKTD

CRCW040231R6FKTD

Supplier's Site
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7730
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7730
RES, THICK FILM, 31R6, 1%, 0.063W, 0402, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 31R6, 1%, 0.063W, 0402, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040231R6FKTD-ND CRCW040231R6FKTD 07J7730
Product Name Chip Resistor - Surface Mount CRCW040231R6FKTD Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details