Vishay Intertechnology, Inc. SMD 0.063W 31600ohm 50V Resistor CRCW040231K6FKEDC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 31600ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040231K6FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 31600ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 31600ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231K6FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 31600ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040231K6FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 31600ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 31600ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231K6FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 31600ohm 50V Resistor - 52-CRCW040231K6FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 31600ohm 50V Resistor
52-CRCW040231K6FKEDC
SMD 0.063W 31600ohm 50V Resistor 52-CRCW040231K6FKEDC
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 31600ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040231K6FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 31600ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 31600ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231K6FKEDC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 31600ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW040231K6FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 31600ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 31600ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231K6FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331686-CRCW040231K6FKEDC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331686-CRCW040231K6FKEDC
Resistors - Chip Resistor - Surface Mount 1331686-CRCW040231K6FKEDC
Manufacturer: Vishay Dale Win Source Part Number: 1331686-CRCW040231K6 FKEDC Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4000-6,541-4000- 1,541-4000-2 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331686-CRCW040231K6FKEDC
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4000-6,541-4000-1,541-4000-2
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4000-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4000-1-ND
Chip Resistor - Surface Mount 541-4000-1-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4000-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4000-2-ND
Chip Resistor - Surface Mount 541-4000-2-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4000-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4000-6-ND
Chip Resistor - Surface Mount 541-4000-6-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040231K6FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040231K6FKEDC
Chip Resistor - Surface Mount CRCW040231K6FKEDC
RES 31.6K OHM 1% 1/16W 0402

RES 31.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040231K6FKEDC - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040231K6FKEDC
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040231K6FKEDC
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW040231K6FKEDC 1331686-CRCW040231K6FKEDC 541-4000-1-ND CRCW040231K6FKEDC 17930-CRCW040231K6FKEDC
Product Name SMD 0.063W 31600ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 31.6kΩ 0402 Chip Resistor - Surface Mount ROHS
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details