Vishay Precision Group RES 31.6K OHM 1/16W 1% 0402 SMD CRCW040231K6FKED

Description
RES 31.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 31.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/16W 1% 0402 SMD - CRCW040231K6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/16W 1% 0402 SMD
CRCW040231K6FKED
RES 31.6K OHM 1/16W 1% 0402 SMD CRCW040231K6FKED
RES 31.6Kohm 1/16W 1% 0402 SMD

RES 31.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-31.6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KLDKR-ND
Chip Resistor - Surface Mount 541-31.6KLDKR-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KLTR-ND
Chip Resistor - Surface Mount 541-31.6KLTR-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6KLCT-ND
Chip Resistor - Surface Mount 541-31.6KLCT-ND
31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789169
Surface Mount Resistors 6789169
Vishay CRCW040231K6FKED

Vishay CRCW040231K6FKED

Supplier's Site
Surface Mount Resistors - 6789169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789169P
Surface Mount Resistors 6789169P
Vishay CRCW040231K6FKED

Vishay CRCW040231K6FKED

Supplier's Site
Surface Mount Resistors - 1688405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688405
Surface Mount Resistors 1688405
Vishay CRCW040231K6FKED

Vishay CRCW040231K6FKED

Supplier's Site
Surface Mount Resistors - 1819303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819303
Surface Mount Resistors 1819303
Vishay CRCW040231K6FKED

Vishay CRCW040231K6FKED

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6967
Res, Thick Film, 31K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6967
RES, THICK FILM, 31K6, 1%, 0.063W, 0402, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.063W, 0402, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 31K6, 1%, 0.063W, 0402; Resistance Vishay - 52K6966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.063W, 0402; Resistance Vishay
52K6966
Res, Thick Film, 31K6, 1%, 0.063W, 0402; Resistance Vishay 52K6966
RES, THICK FILM, 31K6, 1%, 0.063W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.063W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3959
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3959
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 31.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040231K6FKED 541-31.6KLDKR-ND 6789169 6789169P 1819303 52K6967 27W3959
Product Name RES 31.6K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 31K6, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 31.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details