Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402316RFKEDHP

Description
316 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402316RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402316RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402316RFKEDHP-ND
316 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

316 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 316 OHM .125W 1% 0402 SMD - CRCW0402316RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM .125W 1% 0402 SMD
CRCW0402316RFKEDHP
RES 316 OHM .125W 1% 0402 SMD CRCW0402316RFKEDHP
RES 316ohm .125W 1% 0402 SMD

RES 316ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402316RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402316RFKEDHP
Chip Resistor - Surface Mount CRCW0402316RFKEDHP
RES SMD 316 OHM 1% 1/5W 0402

RES SMD 316 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402316RFKEDHP-ND CRCW0402316RFKEDHP CRCW0402316RFKEDHP
Product Name Chip Resistor - Surface Mount RES 316 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details