Vishay Precision Group Chip Resistor - Surface Mount CRCW0402316RFKEDC

Description
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402316RFKEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402316RFKEDC-ND
Chip Resistor - Surface Mount CRCW0402316RFKEDC-ND
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 316R 1% Et7 E3 Rohs Compliant Vishay - 59AC1097 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 316R 1% Et7 E3 Rohs Compliant Vishay
59AC1097
D10/crcw0402-C 100 316R 1% Et7 E3 Rohs Compliant Vishay 59AC1097
D10/CRCW0402-C 100 316R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 316R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0402316RFKEDC-ND 59AC1097
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 316R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers