Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402316RFKED

Description
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-316LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316LDKR-ND
Chip Resistor - Surface Mount 541-316LDKR-ND
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316LTR-ND
Chip Resistor - Surface Mount 541-316LTR-ND
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316LCT-ND
Chip Resistor - Surface Mount 541-316LCT-ND
316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402316RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402316RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402316RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 316R, 1%, 0.063W, 0402; Resistance Vishay - 52K6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.063W, 0402; Resistance Vishay
52K6971
Res, Thick Film, 316R, 1%, 0.063W, 0402; Resistance Vishay 52K6971
RES, THICK FILM, 316R, 1%, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 316R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6972
Res, Thick Film, 316R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6972
RES, THICK FILM, 316R, 1%, 0.063W, 0402, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.063W, 0402, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9078
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9078
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 316 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402316RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402316RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402316RFKED
RES SMD 316 OHM 1% 1/16W 0402

RES SMD 316 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-316LDKR-ND CRCW0402316RFKED 52K6971 52K6972 26W9078 CRCW0402316RFKED
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:316ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 316R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 316R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 316 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details