Vishay Intertechnology, Inc. RES, 3.16K OHM, 0402 CRCW04023161FRT7

Description
RES, 3.16Kohm, 0402
Request a Quote
Description
RES, 3.16Kohm, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.16K OHM, 0402 - CRCW04023161FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.16K OHM, 0402
CRCW04023161FRT7
RES, 3.16K OHM, 0402 CRCW04023161FRT7
RES, 3.16Kohm, 0402

RES, 3.16Kohm, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023161FRT7
Product Name RES, 3.16K OHM, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers