Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040230R9FKTD

Description
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040230R9FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040230R9FKTD-ND
Chip Resistor - Surface Mount CRCW040230R9FKTD-ND
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.9 OHM 1/16W 1% 0402 SMD - CRCW040230R9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/16W 1% 0402 SMD
CRCW040230R9FKTD
RES 30.9 OHM 1/16W 1% 0402 SMD CRCW040230R9FKTD
RES 30.9ohm 1/16W 1% 0402 SMD

RES 30.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040230R9FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040230R9FKTD
Chip Resistor - Surface Mount CRCW040230R9FKTD
RES SMD 30.9 OHM 1% 1/16W 0402

RES SMD 30.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 30.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7721 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7721
Thick Film Resistor, 30.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7721
THICK FILM RESISTOR, 30.9 OHM, 63mW, 1%, FULL REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 30.9 OHM, 63mW, 1%, FULL REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040230R9FKTD-ND CRCW040230R9FKTD CRCW040230R9FKTD 07J7721
Product Name Chip Resistor - Surface Mount RES 30.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 30.9 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details