Vishay Precision Group Chip Resistor - Surface Mount CRCW040230R9FKED

Description
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9LCT-ND
Chip Resistor - Surface Mount 541-30.9LCT-ND
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9LTR-ND
Chip Resistor - Surface Mount 541-30.9LTR-ND
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9LDKR-ND
Chip Resistor - Surface Mount 541-30.9LDKR-ND
30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.9 OHM 1/16W 1% 0402 SMD - CRCW040230R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/16W 1% 0402 SMD
CRCW040230R9FKED
RES 30.9 OHM 1/16W 1% 0402 SMD CRCW040230R9FKED
RES 30.9ohm 1/16W 1% 0402 SMD

RES 30.9ohm 1/16W 1% 0402 SMD

Supplier's Site
RES SMD 30.9 OHM 1% 1/16W 0402 - 873-CRCW040230R9FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 30.9 OHM 1% 1/16W 0402
873-CRCW040230R9FKED
RES SMD 30.9 OHM 1% 1/16W 0402 873-CRCW040230R9FKED
RES SMD 30.9 OHM 1% 1/16W 0402

RES SMD 30.9 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 30R9, 1%, 0.063W, 0402; Resistance Vishay - 52K6957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.063W, 0402; Resistance Vishay
52K6957
Res, Thick Film, 30R9, 1%, 0.063W, 0402; Resistance Vishay 52K6957
RES, THICK FILM, 30R9, 1%, 0.063W, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.063W, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6958
Res, Thick Film, 30R9, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6958
RES, THICK FILM, 30R9, 1%, 0.063W, 0402, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.063W, 0402, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040230R9FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040230R9FKED
Resistors - Chip Resistor - Surface Mount CRCW040230R9FKED
RES SMD 30.9 OHM 1% 1/16W 0402

RES SMD 30.9 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-30.9LCT-ND CRCW040230R9FKED 873-CRCW040230R9FKED 52K6957 CRCW040230R9FKED
Product Name Chip Resistor - Surface Mount RES 30.9 OHM 1/16W 1% 0402 SMD RES SMD 30.9 OHM 1% 1/16W 0402 Res, Thick Film, 30R9, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details