VISHAY INTERTECHNOLOGY, INC.
CRCW040230R1FRT1 -- RES, 30.1, 1%, 0402, .1W
Vishay Intertechnology, Inc.
RES, 30.1, 1%, 0402, .1W
CRCW040230R1FRT1
Description
RES, 30.1, 1%, 0402, .1W
Request a Quote
Email Supplier
Description
RES, 30.1, 1%, 0402, .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040230R1FRT1 |
|
Product Name
|
RES, 30.1, 1%, 0402, .1W |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details