Vishay Precision Group Chip Resistor - Surface Mount CRCW040230R1FKTD

Description
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040230R1FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230R1FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040230R1FKTDCT-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230R1FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230R1FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040230R1FKTDTR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230R1FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230R1FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040230R1FKTDDKR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.1 OHM 1/16W 1% 0402 SMD - CRCW040230R1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/16W 1% 0402 SMD
CRCW040230R1FKTD
RES 30.1 OHM 1/16W 1% 0402 SMD CRCW040230R1FKTD
RES 30.1ohm 1/16W 1% 0402 SMD

RES 30.1ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 43C3751 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
43C3751
Thick Film Chip Resistor; Resistance Vishay 43C3751
THICK FILM CHIP RESISTOR; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7720
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7720
RES, THICK FILM, 30R1, 1%, 0.063W, 0402, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30R1, 1%, 0.063W, 0402, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040230R1FKTDCT-ND CRCW040230R1FKTD 43C3751
Product Name Chip Resistor - Surface Mount RES 30.1 OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details