Vishay Intertechnology, Inc. RESISTOR, 30.1, 1%, 63MW, 0402 CRCW040230R1F

Description
RESISTOR, 30.1, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 30.1, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 30.1, 1%, 63MW, 0402 - CRCW040230R1F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 30.1, 1%, 63MW, 0402
CRCW040230R1F
RESISTOR, 30.1, 1%, 63MW, 0402 CRCW040230R1F
RESISTOR, 30.1, 1%, 63MW, 0402

RESISTOR, 30.1, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040230R1F
Product Name RESISTOR, 30.1, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers